The D Sub Connector, Receptacle, 15 Position (part number 01K1255) from ITT Cannon is designed for applications requiring a reliable and compact interconnect solution. This connector features 15 contacts and is suitable for through-hole mounting. It supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a maximum contact resistance of 55 millivolts at 7.5 A. The dielectric withstanding voltage is rated at 1250 VAC at sea level. Constructed with a steel body, this connector is not RoHS compliant. It is part of the D*M series and is designed to optimize space while enhancing shielding against EMI/RFI interference. The connector is compatible with various PCB thicknesses up to 3.2 mm and offers options for boardlocks and screw locks. This product is suitable for applications in video coaxial transmission, RF and telecom transmission, and power interconnects up to 40 A.
DSUB 15F PCB STR K GF ZINC
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMK15SM | 01K1255 |
| Product Name | D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |