ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMK15SDA101

Description
DSUB 15F PCB RA K GF CAD
Request a Quote Datasheet
Description
DSUB 15F PCB RA K GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMK15SDA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB RA K GF CAD

DSUB 15F PCB RA K GF CAD

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 85K0579 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
85K0579
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 85K0579
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMK15SDA101 85K0579
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details