ITT Cannon D - Sub Connectors - DAMK15S-A159 DAMK15S-A159

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1094276-DAMK15S-A159 Packaging: Bulk Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Form: Machined Wire Gauge: 20-28 AWG Connector Style: D-Sub Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1094276-DAMK15S-A159 Packaging: Bulk Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Form: Machined Wire Gauge: 20-28 AWG Connector Style: D-Sub Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - DAMK15S-A159 - 1094276-DAMK15S-A159 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - DAMK15S-A159
1094276-DAMK15S-A159
D - Sub Connectors - DAMK15S-A159 1094276-DAMK15S-A159
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1094276-DAMK15S-A159 Packaging: Bulk Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Form: Machined Wire Gauge: 20-28 AWG Connector Style: D-Sub Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1094276-DAMK15S-A159
Packaging: Bulk
Number of Positions: 15
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Form: Machined
Wire Gauge: 20-28 AWG
Connector Style: D-Sub
Current Rating: 7.5A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Electronic Connector
439-DAMK15S-A159
Electronic Connector 439-DAMK15S-A159
D-Subminiature Connectors Product overview: DAMK15S-A159 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMK15S-A159 can be used for catalog matching and distributor lookup.

D-Subminiature Connectors Product overview: DAMK15S-A159 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMK15S-A159 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon DAMK15S-A159 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD K GF NICKEL

DSUB 15F SOD K GF NICKEL

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1252 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1252
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1252
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1094276-DAMK15S-A159 439-DAMK15S-A159 ITT Cannon DAMK15S-A159 01K1252
Product Name D - Sub Connectors - DAMK15S-A159 Electronic Connector D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products