ITT Cannon D-Sub Connectors DAMG7H2PJK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMG7H2PJK87
D-Sub Connectors DAMG7H2PJK87
Connector

Connector

Buy Now
 - ITT Cannon DAMG7H2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M PCB RA G GF H TIN

COMBO 7W2M PCB RA G GF H TIN

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 01K1241 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
01K1241
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 01K1241
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMG7H2PJK87 ITT Cannon DAMG7H2PJK87 01K1241
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details