ITT Cannon Electronic Connector DAMG7C2PJK87

Description
CONN D-SUB PLUG 7POS R/A SLDR Product overview: DAMG7C2PJK87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMG7C2PJK87 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN D-SUB PLUG 7POS R/A SLDR Product overview: DAMG7C2PJK87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMG7C2PJK87 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
439-DAMG7C2PJK87
Electronic Connector 439-DAMG7C2PJK87
CONN D-SUB PLUG 7POS R/A SLDR Product overview: DAMG7C2PJK87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMG7C2PJK87 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 7POS R/A SLDR Product overview: DAMG7C2PJK87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMG7C2PJK87 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon DAMG7C2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M PCB RA G GF C TIN

COMBO 7W2M PCB RA G GF C TIN

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1339081-DAMG7C2PJK87 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1339081-DAMG7C2PJK87
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1339081-DAMG7C2PJK87
Win Source Part Number: 1339081-DAMG7C2PJK87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Combo D®, D*M Number of Positions: 7 (5 + 2 Coax) Color: Black Features: Board Lock, Grounding Indents, Mounting Brackets, Shielded Connector Type: Plug, Male Pins Contact Type: Coax and Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 2 (DA, A) - 7W2 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A, 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DAMG RoHS Status: RoHS non-compliant

Win Source Part Number: 1339081-DAMG7C2PJK87
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Combo D®, D*M
Number of Positions: 7 (5 + 2 Coax)
Color: Black
Features: Board Lock, Grounding Indents, Mounting Brackets, Shielded
Connector Type: Plug, Male Pins
Contact Type: Coax and Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 2 (DA, A) - 7W2
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A, 7.5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DAMG
RoHS Status: RoHS non-compliant

Buy Now Datasheet
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 01K1238 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
01K1238
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 01K1238
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 439-DAMG7C2PJK87 ITT Cannon DAMG7C2PJK87 1339081-DAMG7C2PJK87 01K1238
Product Name Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details