ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMG11X1SJA197

Description
COMBO 11W1F PCB RA G GF X TIN
Request a Quote Datasheet
Description
COMBO 11W1F PCB RA G GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMG11X1SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB RA G GF X TIN

COMBO 11W1F PCB RA G GF X TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 01K1230 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
01K1230
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 01K1230
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMG11X1SJA197 01K1230
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products