ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMG11C1SJA197

Description
COMBO 11W1F PCB RA G GF C TIN
Request a Quote Datasheet
Description
COMBO 11W1F PCB RA G GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMG11C1SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB RA G GF C TIN

COMBO 11W1F PCB RA G GF C TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 01K1229 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
01K1229
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 01K1229
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMG11C1SJA197 01K1229
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details