ITT Cannon D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon DAMF7W2P

Description
COMBO 7W2M SOD F GF ZINC
Request a Quote Datasheet
Description
COMBO 7W2M SOD F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMF7W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD F GF ZINC

COMBO 7W2M SOD F GF ZINC

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 01K1227 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
01K1227
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 01K1227
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMF7W2P 01K1227
Product Name D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data