ITT Cannon D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon DAMF3W3SA197

Description
COMBO 3W3F SOD F GF TIN
Request a Quote
Description
COMBO 3W3F SOD F GF TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-3W3 (part number 01K1225) from ITT Cannon is designed for applications requiring a combination of signal and power connections. This connector features a DA-3W3 insert arrangement, accommodating three power positions and no signal contacts. It is classified as a receptacle and is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of a well-established product range known for reliability and versatility in various industries, including military, aerospace, and industrial applications. Its design allows for efficient integration into systems requiring robust interconnect solutions.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-3W3 (part number 01K1225) from ITT Cannon is designed for applications requiring a combination of signal and power connections. This connector features a DA-3W3 insert arrangement, accommodating three power positions and no signal contacts. It is classified as a receptacle and is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of a well-established product range known for reliability and versatility in various industries, including military, aerospace, and industrial applications. Its design allows for efficient integration into systems requiring robust interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMF3W3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F SOD F GF TIN

COMBO 3W3F SOD F GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 01K1225 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
01K1225
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 01K1225
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMF3W3SA197 01K1225
Product Name D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1323-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers