ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMF11W1P

Description
COMBO 11W1M SOD F GF ZINC
Request a Quote Datasheet
Description
COMBO 11W1M SOD F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMF11W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M SOD F GF ZINC

COMBO 11W1M SOD F GF ZINC

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 01K1217 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
01K1217
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 01K1217
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMF11W1P 01K1217
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details