COMBO 7W2M SOD E GF ZINC
D-SUB PLUG 5#20 2#8 PIN
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAME7W2P | DAME7W2P | 01K1210 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |