ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAME3H3PN

Description
COMBO 3W3M PCB STR E GF H ZINC
Request a Quote Datasheet
Description
COMBO 3W3M PCB STR E GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAME3H3PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M PCB STR E GF H ZINC

COMBO 3W3M PCB STR E GF H ZINC

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1199
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1199
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAME3H3PN 01K1199
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details