ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAME15PZNMBK52

Description
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 01K1192 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
01K1192
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 01K1192
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1192
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers