ITT Cannon D-Sub Connectors DAMD7H2SJA197

Description
COMBO 7W2F PCB RA D GF H TIN
Request a Quote Datasheet
Description
COMBO 7W2F PCB RA D GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMD7H2SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB RA D GF H TIN

COMBO 7W2F PCB RA D GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMD7H2SJA197
D-Sub Connectors DAMD7H2SJA197
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 01K1179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
01K1179
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 01K1179
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMD7H2SJA197 DAMD7H2SJA197 01K1179
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2115 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers