ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMD11H1PJ

Description
COMBO 11W1M PCB RA D GF H ZINC
Request a Quote Datasheet
Description
COMBO 11W1M PCB RA D GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMD11H1PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M PCB RA D GF H ZINC

COMBO 11W1M PCB RA D GF H ZINC

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 04X3054 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
04X3054
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 04X3054
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMD11H1PJ 04X3054
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details