ITT Cannon D-Sub Connectors DAMC7W2PK87

Description
COMBO 7W2M SOD C GF TIN
Request a Quote Datasheet
Description
COMBO 7W2M SOD C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMC7W2PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD C GF TIN

COMBO 7W2M SOD C GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMC7W2PK87
D-Sub Connectors DAMC7W2PK87
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 73R1604 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
73R1604
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 73R1604
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMC7W2PK87 DAMC7W2PK87 73R1604
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details