ITT Cannon D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon DAMC7H2PJK127

Description
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 75R5722 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
75R5722
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 75R5722
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75R5722
Product Name D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details