COMBO 3W3M PCB RA C GF TIN
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMC3W3PJK87 | 47P0153 |
| Product Name | D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |