ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMC11H1PJK87

Description
COMBO 11W1M PCB RA C GF H TIN
Request a Quote Datasheet
Description
COMBO 11W1M PCB RA C GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMC11H1PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M PCB RA C GF H TIN

COMBO 11W1M PCB RA C GF H TIN

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 01K1133 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
01K1133
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 01K1133
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMC11H1PJK87 01K1133
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details