ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMAY15SNMB

Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1058 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1058
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1058
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1058
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details