The D-Sub Shell, Plug, Size DA, Steel, part number 25R7330, is designed for high reliability in various applications. It features a standard contact arrangement of 15 contacts, suitable for wire gauges ranging from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and can withstand a dielectric voltage of 1000 VAC at sea level. It has a contact resistance of 10 milli Ohm maximum and is capable of enduring 500 mating cycles. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The contacts are crimp type, made from copper alloy, and finished with gold over nickel. This product does not include contacts, which must be ordered separately.
DSUB 15M CRIMP LC Y ZINC
D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Position
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMAMY15PF0 | ITT Cannon DAMAMY15PF0 | 25R7330 |
| Product Name | D-Sub Connectors | D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |