ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMAMR15P

Description
DSUB 15M CRIMP R G50 ZINC
Request a Quote
Description
DSUB 15M CRIMP R G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15 Position (part number 01K1002) from ITT Cannon features 15 contacts and is designed for crimp termination. It is categorized under the DA shell size and is part of the D*MA series. The connector body is made of steel, while the contacts are constructed from copper alloy. This product is not RoHS compliant. It is suitable for various applications requiring reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15 Position (part number 01K1002) from ITT Cannon features 15 contacts and is designed for crimp termination. It is categorized under the DA shell size and is part of the D*MA series. The connector body is made of steel, while the contacts are constructed from copper alloy. This product is not RoHS compliant. It is suitable for various applications requiring reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAMR15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP R G50 ZINC

DSUB 15M CRIMP R G50 ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 01K1002 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
01K1002
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 01K1002
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAMR15P 01K1002
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details