ITT Cannon D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon DAMAME15PK87F0

Description
DSUB 15M CRIMP LC E TIN
Request a Quote Datasheet
Description
DSUB 15M CRIMP LC E TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAME15PK87F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP LC E TIN

DSUB 15M CRIMP LC E TIN

Buy Now
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon - 11M1367 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
11M1367
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon 11M1367
D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAME15PK87F0 11M1367
Product Name D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data