ITT Cannon D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Itt Cannon DAMAM26SF225

Description
DSUB 26F CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 26F CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAM26SF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26F CRIMP G50 SS

DSUB 26F CRIMP G50 SS

Buy Now
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Itt Cannon - 57R4921 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Itt Cannon
57R4921
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Itt Cannon 57R4921
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAM26SF225 57R4921
Product Name D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF018 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details