ITT Cannon Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon DAMAM26SA197F0

Description
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon - 66X1373 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
66X1373
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon 66X1373
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66X1373
Product Name Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details