ITT Cannon D-Sub Connectors DAMAM26SA101

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMAM26SA101
D-Sub Connectors DAMAM26SA101
Connector

Connector

Buy Now
 - ITT Cannon DAMAM26SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26F CRIMP G50 CAD

DSUB 26F CRIMP G50 CAD

Buy Now
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 01K1043 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
01K1043
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 01K1043
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMAM26SA101 ITT Cannon DAMAM26SA101 01K1043
Product Name D-Sub Connectors D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data