ITT Cannon Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon DAMAM26PNMBK47F0

Description
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon - 01K1041 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
01K1041
Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon 01K1041
HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DA, BRASS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1041
Product Name Hd D-Sub Shell, Plug, Size Da, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details