ITT Cannon D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon DAMAM26PMNM

Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 17X3789 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
17X3789
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 17X3789
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X3789
Product Name D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details