ITT Cannon D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon DAMAM26PM

Description
DSUB 26M CRIMP G50 ZINC
Request a Quote
Description
DSUB 26M CRIMP G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub HD Connector, Plug, 26 Position (part number 17X3788) from ITT Cannon is designed for reliable interconnect solutions in various applications. It features 26 contacts and utilizes a through-hole contact termination type, making it suitable for secure mounting on printed circuit boards. The connector is constructed with a steel body, ensuring durability and strength in demanding environments. It is part of the D*MA Series, which is known for its versatility and compatibility with a range of applications. However, it is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The D Sub HD Connector, Plug, 26 Position (part number 17X3788) from ITT Cannon is designed for reliable interconnect solutions in various applications. It features 26 contacts and utilizes a through-hole contact termination type, making it suitable for secure mounting on printed circuit boards. The connector is constructed with a steel body, ensuring durability and strength in demanding environments. It is part of the D*MA Series, which is known for its versatility and compatibility with a range of applications. However, it is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAM26PM - PEI-Genesis
Philadelphia, PA, United States
DSUB 26M CRIMP G50 ZINC

DSUB 26M CRIMP G50 ZINC

Buy Now
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 17X3788 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
17X3788
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 17X3788
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAM26PM 17X3788
Product Name D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details