ITT Cannon D-Sub Connectors DAMAM26PF225

Description
DSUB 26M CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 26M CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMAM26PF225
D-Sub Connectors DAMAM26PF225
DSUB 26M CRIMP G50 SS

DSUB 26M CRIMP G50 SS

Buy Now
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Itt Cannon - 64R6292 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Itt Cannon
64R6292
D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Itt Cannon 64R6292
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DAMAM26PF225 64R6292
Product Name D-Sub Connectors D Sub Connector, High Density-Hd, 26 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details