ITT Cannon Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon DAMAM26PF0A101

Description
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon - 01K1039 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
01K1039
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon 01K1039
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1039
Product Name Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details