ITT Cannon Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon DAMAM26PA101F0

Description
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon - 01K1037 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
01K1037
Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon 01K1037
HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1037
Product Name Hd D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details