ITT Cannon D-Sub Connectors DAMAM26P

Description
DSUB 26M CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 26M CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMAM26P
D-Sub Connectors DAMAM26P
DSUB 26M CRIMP G50 ZINC

DSUB 26M CRIMP G50 ZINC

Buy Now
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 01K1035 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
01K1035
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 01K1035
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DAMAM26P 01K1035
Product Name D-Sub Connectors D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details