ITT Cannon D-Sub Shell, Plug, Size Da, Ss; No. Of Positions Itt Cannon DAMAM15PF225F0

Description
D-SUB SHELL, PLUG, SIZE DA, SS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DA, SS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Da, Ss; No. Of Positions Itt Cannon - 73R1602 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Da, Ss; No. Of Positions Itt Cannon
73R1602
D-Sub Shell, Plug, Size Da, Ss; No. Of Positions Itt Cannon 73R1602
D-SUB SHELL, PLUG, SIZE DA, SS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DA, SS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R1602
Product Name D-Sub Shell, Plug, Size Da, Ss; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details