ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMAM15P

Description
DSUB 15M CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAM15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP G50 ZINC

DSUB 15M CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAMAM15P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMAM15P
Connectors I/O - D-Sub & D-Ribbon DAMAM15P
D-SUB CONNECTOR 15 P IN CRIMP

D-SUB CONNECTOR 15 P IN CRIMP

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 50B1264 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
50B1264
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 50B1264
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAM15P DAMAM15P 50B1264
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers