ITT Cannon D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon DAMAK26PNM

Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 90T4803 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
90T4803
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 90T4803
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T4803
Product Name D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details