ITT Cannon D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon DAMAF15SA183F0

Description
DSUB 15F CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 15F CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAF15SA183F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP LC F ZINC

DSUB 15F CRIMP LC F ZINC

Buy Now
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon - 04X3053 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
04X3053
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon 04X3053
D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAF15SA183F0 04X3053
Product Name D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Mini receptacle - 888N-M7AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details