ITT Cannon D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon DAMAF15PF0

Description
DSUB 15M CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 15M CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMAF15PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP LC F ZINC

DSUB 15M CRIMP LC F ZINC

Buy Now
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon - 01K0973 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
01K0973
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon 01K0973
D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMAF15PF0 01K0973
Product Name D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details