ITT Cannon D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon DAMA26SNMBK47

Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 50T9769 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
50T9769
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 50T9769
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T9769
Product Name D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details