ITT Cannon D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon DAMA26SNMB

Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 01K1125 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
01K1125
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 01K1125
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1125
Product Name D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers