ITT Cannon D-Sub Connectors DAMA26SK52

Description
DSUB 26F CRIMP G50 AU
Request a Quote Datasheet
Description
DSUB 26F CRIMP G50 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMA26SK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26F CRIMP G50 AU

DSUB 26F CRIMP G50 AU

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMA26SK52
D-Sub Connectors DAMA26SK52
Connector

Connector

Buy Now
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon - 87T0314 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
87T0314
D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon 87T0314
D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HD CONNECTOR, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMA26SK52 DAMA26SK52 87T0314
Product Name D-Sub Connectors D Sub Hd Connector, Receptacle, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details