ITT Cannon Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon DAMA26SF0

Description
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon - 01K1124 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
01K1124
Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon 01K1124
HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1124
Product Name Hd D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details