ITT Cannon D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon DAMA26PNMK47

Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 17T2133 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
17T2133
D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 17T2133
D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB HD CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T2133
Product Name D Sub Hd Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products