ITT Cannon D-Sub Shell, Receptacle, Size Da, Brass; No. Of Positions Itt Cannon DAMA15SNMK52F0

Description
D-SUB SHELL, RECEPTACLE, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Da, Brass; No. Of Positions Itt Cannon - 66W0813 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Da, Brass; No. Of Positions Itt Cannon
66W0813
D-Sub Shell, Receptacle, Size Da, Brass; No. Of Positions Itt Cannon 66W0813
D-SUB SHELL, RECEPTACLE, SIZE DA, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DA, BRASS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W0813
Product Name D-Sub Shell, Receptacle, Size Da, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details