ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMA15SNMBK52

Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Description
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position, part number DAMA-15S-NMBK52, is designed for high reliability with crimp termination. It accommodates wire gauges from AWG 20 to 28 for standard configurations and AWG 22 to 28 for high-density applications. The connector features a contact arrangement of 15 contacts of size 20 and is rated for a maximum current of 7.5 A. It can withstand 1000 VAC at sea level and has a contact resistance of 10 milli Ohm maximum. The operating temperature range is from -55°C to +125°C. The shell is made of steel with a finish of 50 microinch gold over 100 microinch copper, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector is suitable for applications requiring durability, as it has been tested for 24 hours of salt spray exposure and supports up to 200 mating cycles.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position, part number DAMA-15S-NMBK52, is designed for high reliability with crimp termination. It accommodates wire gauges from AWG 20 to 28 for standard configurations and AWG 22 to 28 for high-density applications. The connector features a contact arrangement of 15 contacts of size 20 and is rated for a maximum current of 7.5 A. It can withstand 1000 VAC at sea level and has a contact resistance of 10 milli Ohm maximum. The operating temperature range is from -55°C to +125°C. The shell is made of steel with a finish of 50 microinch gold over 100 microinch copper, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector is suitable for applications requiring durability, as it has been tested for 24 hours of salt spray exposure and supports up to 200 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1103 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1103
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1103
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1103
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data