ITT Cannon D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMA15SNM

Description
DSUB 15F CRIMP G50 CAD NM
Request a Quote Datasheet
Description
DSUB 15F CRIMP G50 CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMA15SNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP G50 CAD NM

DSUB 15F CRIMP G50 CAD NM

Buy Now
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 90B9045 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts Itt Cannon
90B9045
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts Itt Cannon 90B9045
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMA15SNM 90B9045
Product Name D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details