ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMA15PK52

Description
DSUB 15M CRIMP G50 AU
Request a Quote Datasheet
Description
DSUB 15M CRIMP G50 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMA15PK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP G50 AU

DSUB 15M CRIMP G50 AU

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 35R3440 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
35R3440
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 35R3440
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMA15PK52 35R3440
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details