ITT Cannon D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon DAMA15PF0

Description
DSUB 15M CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 15M CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMA15PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP LC ZINC

DSUB 15M CRIMP LC ZINC

Buy Now
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon - 25C7400 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
25C7400
D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon 25C7400
D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMA15PF0 25C7400
Product Name D-Sub Shell, Plug, Size Da, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wiring block - EBF032 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details