ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMA15P

Description
DSUB 15M CRIMP GF ZINC
Request a Quote Datasheet
Description
DSUB 15M CRIMP GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMA15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP GF ZINC

DSUB 15M CRIMP GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAMA15P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMA15P
Connectors I/O - D-Sub & D-Ribbon DAMA15P
D-SUB PLUG 15C PIN

D-SUB PLUG 15C PIN

Buy Now
Connector, D Sub, Plug, 15 Position, Crimp; No. Of Contacts Itt Cannon - 86H7344 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 15 Position, Crimp; No. Of Contacts Itt Cannon
86H7344
Connector, D Sub, Plug, 15 Position, Crimp; No. Of Contacts Itt Cannon 86H7344
CONNECTOR, D SUB, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMA15P DAMA15P 86H7344
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Plug, 15 Position, Crimp; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details