ITT Cannon D-Sub Connectors DAM7W2SA197

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Combo D, Receptacle, 7 Position, part number 91B8154, is designed for D-Subminiature applications with a mixed layout. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 7W2, which includes five size 20 contacts and two empty size 8 cavities. The connector has a maximum current rating of 7.5 A for signal contacts and a contact resistance of 10 milli Ohm maximum. It is rated for 500 VAC dielectric withstanding voltage at sea level and can operate within a temperature range of -55°C to +125°C. The shell is made of steel with a tin finish, while the insulator is black thermoplastic (type PCT UL 94V-0). The connector utilizes solder pot contact type made from copper alloy with a gold flash finish (Performance Class 3) and is mounted using a .120'' (3.05mm) through hole method. It has a durability rating of 50 mating cycles and has passed a 20-hour salt spray test.

Datasheet Summary
Powered by GS/AI

The Connector, Combo D, Receptacle, 7 Position, part number 91B8154, is designed for D-Subminiature applications with a mixed layout. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 7W2, which includes five size 20 contacts and two empty size 8 cavities. The connector has a maximum current rating of 7.5 A for signal contacts and a contact resistance of 10 milli Ohm maximum. It is rated for 500 VAC dielectric withstanding voltage at sea level and can operate within a temperature range of -55°C to +125°C. The shell is made of steel with a tin finish, while the insulator is black thermoplastic (type PCT UL 94V-0). The connector utilizes solder pot contact type made from copper alloy with a gold flash finish (Performance Class 3) and is mounted using a .120'' (3.05mm) through hole method. It has a durability rating of 50 mating cycles and has passed a 20-hour salt spray test.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAM7W2SA197
D-Sub Connectors DAM7W2SA197
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAM7W2SA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAM7W2SA197
Connectors I/O - D-Sub & D-Ribbon DAM7W2SA197
D-SUB CONNECTOR D*M

D-SUB CONNECTOR D*M

Buy Now
 - ITT Cannon DAM7W2SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F SOD GF TIN

COMBO 7W2F SOD GF TIN

Buy Now
Connector, Combo D, Receptacle, 7 Position; Product Range Itt Cannon - 91B8154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Combo D, Receptacle, 7 Position; Product Range Itt Cannon
91B8154
Connector, Combo D, Receptacle, 7 Position; Product Range Itt Cannon 91B8154
CONNECTOR, COMBO D, RECEPTACLE, 7 POSITION; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, COMBO D, RECEPTACLE, 7 POSITION; Product Range:680M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM7W2SA197 DAM7W2SA197 ITT Cannon DAM7W2SA197 91B8154
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Connector, Combo D, Receptacle, 7 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details